Proto® Industrial Tools Plier J260SG

Description
RIB JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 10-3/16 INCH OVERALL LENGTH 10-3/16 OVERALL LENGTH - FRACTIONAL 10.1875 OVERALL LENGTH - DECIMAL 1-5/16 INCH JAW LENGTH 2-3/4 INCH JAW WIDTH 1.3125 JAW LENGTH - DECIMAL 1-5/16 JAW LENGTH - FRACTIONAL 2-1/8 INCH CAPACITY PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
RIB JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 10-3/16 INCH OVERALL LENGTH 10-3/16 OVERALL LENGTH - FRACTIONAL 10.1875 OVERALL LENGTH - DECIMAL 1-5/16 INCH JAW LENGTH 2-3/4 INCH JAW WIDTH 1.3125 JAW LENGTH - DECIMAL 1-5/16 JAW LENGTH - FRACTIONAL 2-1/8 INCH CAPACITY PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J260SG - Proto® Industrial Tools
New Britain, CT, USA
Plier
J260SG
Plier J260SG
RIB JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 10-3/16 INCH OVERALL LENGTH 10-3/16 OVERALL LENGTH - FRACTIONAL 10.1875 OVERALL LENGTH - DECIMAL 1-5/16 INCH JAW LENGTH 2-3/4 INCH JAW WIDTH 1.3125 JAW LENGTH - DECIMAL 1-5/16 JAW LENGTH - FRACTIONAL 2-1/8 INCH CAPACITY PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • RIB JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 10-3/16 INCH OVERALL LENGTH
  • 10-3/16 OVERALL LENGTH - FRACTIONAL
  • 10.1875 OVERALL LENGTH - DECIMAL
  • 1-5/16 INCH JAW LENGTH
  • 2-3/4 INCH JAW WIDTH
  • 1.3125 JAW LENGTH - DECIMAL
  • 1-5/16 JAW LENGTH - FRACTIONAL
  • 2-1/8 INCH CAPACITY
  • PLASTISOL HANDLE MATERIAL
  • STRAIGHT JAW TYPE
  • PROTO. BRAND
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J260SG
Product Name Plier
Type Specialty / Other; STRAIGHT
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 182436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 14.96 inch (380 mm)
View Details
PLIER - E189861 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 7.88 inch (200 mm)
Jaw Length 0.8594 inch (21.83 mm)
View Details
Compound Action Diagonal Pliers - DWHT70275 - DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4.25 inch (108 mm)
Jaw Length 0.7500 inch (19.05 mm)
View Details