Proto® Industrial Tools LOCKING CLAMP PT-1107S

Description
FLAT JAW TYPE 7 5/16 INCH CUSHION GRIP HANDLE MATERIAL ALLOY STEEL JAW MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.24 JAW SIZE 1 1/8 INCH L X 1 25/32 INCH W X 5/8 INCH THK WEIGHT 0.91 LB
Datasheet
Description
FLAT JAW TYPE 7 5/16 INCH CUSHION GRIP HANDLE MATERIAL ALLOY STEEL JAW MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.24 JAW SIZE 1 1/8 INCH L X 1 25/32 INCH W X 5/8 INCH THK WEIGHT 0.91 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING CLAMP - PT-1107S - Proto® Industrial Tools
New Britain, CT, USA
LOCKING CLAMP
PT-1107S
LOCKING CLAMP PT-1107S
FLAT JAW TYPE 7 5/16 INCH CUSHION GRIP HANDLE MATERIAL ALLOY STEEL JAW MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.24 JAW SIZE 1 1/8 INCH L X 1 25/32 INCH W X 5/8 INCH THK WEIGHT 0.91 LB
  • FLAT JAW TYPE
  • 7 5/16 INCH
  • CUSHION GRIP HANDLE MATERIAL
  • ALLOY STEEL JAW MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.24
  • JAW SIZE 1 1/8 INCH L X 1 25/32 INCH W X 5/8 INCH THK
  • WEIGHT 0.91 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number PT-1107S
Product Name LOCKING CLAMP
Clamp Type LOCKING CLAMP
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 15 - 502101501002790 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 33069 lbs (14997 kg)
View Details
450 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism & J Hook - 70169-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Hook; Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 1253846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 19.69 inch (500 mm)
View Details
LOCKING CLAMP - J301XL - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Clamp Type LOCKING CLAMP
Toggle Clamp Type U SHAPED JAW
Body Material Steel
View Details