Proto® Industrial Tools LOCKING CLAMP PT-1107-2

Description
CURVED JAW TYPE 7 1/4 INCH CUSHION GRIP HANDLE MATERIAL ALLOY STEEL JAW MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.24 JAW SIZE 1 9/64 INCH L X 1 19/64 INCH W X 7/16 INCH THK WEIGHT 0.83 LB
Datasheet
Description
CURVED JAW TYPE 7 1/4 INCH CUSHION GRIP HANDLE MATERIAL ALLOY STEEL JAW MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.24 JAW SIZE 1 9/64 INCH L X 1 19/64 INCH W X 7/16 INCH THK WEIGHT 0.83 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING CLAMP - PT-1107-2 - Proto® Industrial Tools
New Britain, CT, USA
LOCKING CLAMP
PT-1107-2
LOCKING CLAMP PT-1107-2
CURVED JAW TYPE 7 1/4 INCH CUSHION GRIP HANDLE MATERIAL ALLOY STEEL JAW MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.24 JAW SIZE 1 9/64 INCH L X 1 19/64 INCH W X 7/16 INCH THK WEIGHT 0.83 LB
  • CURVED JAW TYPE
  • 7 1/4 INCH
  • CUSHION GRIP HANDLE MATERIAL
  • ALLOY STEEL JAW MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.24
  • JAW SIZE 1 9/64 INCH L X 1 19/64 INCH W X 7/16 INCH THK
  • WEIGHT 0.83 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number PT-1107-2
Product Name LOCKING CLAMP
Clamp Type LOCKING CLAMP
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 2726468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 4.72 inch (120 mm)
View Details
Adjustable Torque Toggle Screws - 31107 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Horizontal Plate Clamps CH WLL ton 6 - 502100600752790 - Certex UK
Specs
Clamping Width 0.1969 to 2.95 inch (5 to 75 mm)
Clamping Force 13228 lbs (5999 kg)
View Details
C Clamp - J102GS - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Clamp Type C / G Clamp
Body Material Steel
Capacity / Jaw Opening 2 inch (50.8 mm)
View Details