Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HAND CLAMPS
PROTO® INDUSTRIAL TOOLS
PT-1105 -- LOCKING CLAMP
Proto® Industrial Tools
LOCKING CLAMP
PT-1105
Description
CURVED JAW TYPE 5 INCH ALLOY STEEL JAW MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.24 WEIGHT 0.35 LB
Proto® Industrial Tools
Done
Datasheet
Description
CURVED JAW TYPE 5 INCH ALLOY STEEL JAW MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.24 WEIGHT 0.35 LB
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Proto® Industrial Tools
New Britain, CT, USA
LOCKING CLAMP
PT-1105
LOCKING CLAMP
PT-1105
CURVED JAW TYPE 5 INCH ALLOY STEEL JAW MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.24 WEIGHT 0.35 LB
CURVED JAW TYPE
5 INCH
ALLOY STEEL JAW MATERIAL
BLACKHAWK[T], PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.24
WEIGHT 0.35 LB
Supplier's Site
Datasheet
Technical Specifications
Proto® Industrial Tools
Product Category
Hand Clamps
Product Number
PT-1105
Product Name
LOCKING CLAMP
Clamp Type
LOCKING CLAMP
Unlock Full Specs
to access all available technical data
Similar Products
Certex UK
Horizontal Plate Clamps CH WLL ton 2
502100200502794
Specs
Clamping Width
0.7874 to 1.97 inch (20 to 50 mm)
Clamping Force
4409 lbs (2000 kg)
View Details
Jergens, Inc.
Hand Knob Toggle Screws
36305
Specs
Clamp Type
Toggle Clamp
View Details
RS Components, Ltd.
Clamps
2726446
Specs
Body Material
Malleable Cast
Capacity / Jaw Opening
1.57 inch (40 mm)
View Details
PHD Manufacturing, Inc.
Pipe Clamp
552 0150CP
Specs
Clamp Type
Pipe Clamp
Body Material
Steel
Clamping Force
150 lbs (68.03 kg)
View Details