Proto® Industrial Tools PLIER PT-1057-2

Description
ALLOY STEEL MATERIAL 7 1/2 INCH OVERALL LENGTH 7 1/2 OVERALL LENGTH - FRACTIONAL 1 1/64 INCH JAW LENGTH 1 3/8 INCH JAW WIDTH 1 1/64 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS DIAGONAL JAW TYPE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.55 LB APPLICABLE STANDARD ASME B107.11 JAW THICKNESS 41/64 INCH
Datasheet
Description
ALLOY STEEL MATERIAL 7 1/2 INCH OVERALL LENGTH 7 1/2 OVERALL LENGTH - FRACTIONAL 1 1/64 INCH JAW LENGTH 1 3/8 INCH JAW WIDTH 1 1/64 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS DIAGONAL JAW TYPE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.55 LB APPLICABLE STANDARD ASME B107.11 JAW THICKNESS 41/64 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - PT-1057-2 - Proto® Industrial Tools
New Britain, CT, USA
ALLOY STEEL MATERIAL 7 1/2 INCH OVERALL LENGTH 7 1/2 OVERALL LENGTH - FRACTIONAL 1 1/64 INCH JAW LENGTH 1 3/8 INCH JAW WIDTH 1 1/64 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS DIAGONAL JAW TYPE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.55 LB APPLICABLE STANDARD ASME B107.11 JAW THICKNESS 41/64 INCH
  • ALLOY STEEL MATERIAL
  • 7 1/2 INCH OVERALL LENGTH
  • 7 1/2 OVERALL LENGTH - FRACTIONAL
  • 1 1/64 INCH JAW LENGTH
  • 1 3/8 INCH JAW WIDTH
  • 1 1/64 JAW LENGTH - FRACTIONAL
  • FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS
  • DIAGONAL JAW TYPE
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 0.55 LB
  • APPLICABLE STANDARD ASME B107.11
  • JAW THICKNESS 41/64 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number PT-1057-2
Product Name PLIER
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1325256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.1 inch (155 mm)
Jaw Length 1.57 inch (40 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
Plier - PL-95C - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Specialty / Other; SOLID JOINT
Length 5.5 inch (140 mm)
Jaw Length 1.16 inch (29.37 mm)
View Details