Proto® Industrial Tools PLIER JFF556

Description
STEEL MATERIAL 13 3/4 INCH OVERALL LENGTH 13 3/4 OVERALL LENGTH - FRACTIONAL 2 INCH JAW WIDTH HEAT TREATED PROCESS 2 1/2 INCH CAPACITY CUSHION GRIP HANDLE MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME WEIGHT 1.25 LB
Datasheet
Description
STEEL MATERIAL 13 3/4 INCH OVERALL LENGTH 13 3/4 OVERALL LENGTH - FRACTIONAL 2 INCH JAW WIDTH HEAT TREATED PROCESS 2 1/2 INCH CAPACITY CUSHION GRIP HANDLE MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME WEIGHT 1.25 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - JFF556 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
JFF556
PLIER JFF556
STEEL MATERIAL 13 3/4 INCH OVERALL LENGTH 13 3/4 OVERALL LENGTH - FRACTIONAL 2 INCH JAW WIDTH HEAT TREATED PROCESS 2 1/2 INCH CAPACITY CUSHION GRIP HANDLE MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME WEIGHT 1.25 LB
  • STEEL MATERIAL
  • 13 3/4 INCH OVERALL LENGTH
  • 13 3/4 OVERALL LENGTH - FRACTIONAL
  • 2 INCH JAW WIDTH
  • HEAT TREATED PROCESS
  • 2 1/2 INCH CAPACITY
  • CUSHION GRIP HANDLE MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME
  • WEIGHT 1.25 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number JFF556
Product Name PLIER
Length 13.75 inch (349 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier Sets - 1829982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
View Details
6562/1 6562/2 - Parallel jaw self grip wrenches - 65622200 - Stahlwille North America
Specs
Length 9.84 inch (250 mm)
Weight 40.71 oz (11.32 N)
View Details
PLIER - PT-1258-2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Specialty / Other; STRAIGHT NOSE
Length 11.75 inch (298 mm)
Jaw Length 2.83 inch (71.83 mm)
View Details