Proto® Industrial Tools PLIER PT-1052-2

Description
ALLOY STEEL MATERIAL 6 1/2 INCH OVERALL LENGTH 6 1/2 OVERALL LENGTH - FRACTIONAL 1 3/32 INCH JAW LENGTH 7/8 INCH JAW WIDTH 1 3/32 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS DIAGONAL JAW TYPE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.43 LB APPLICABLE STANDARD ASME B107.11 JAW THICKNESS 41/64 INCH
Datasheet
Description
ALLOY STEEL MATERIAL 6 1/2 INCH OVERALL LENGTH 6 1/2 OVERALL LENGTH - FRACTIONAL 1 3/32 INCH JAW LENGTH 7/8 INCH JAW WIDTH 1 3/32 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS DIAGONAL JAW TYPE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.43 LB APPLICABLE STANDARD ASME B107.11 JAW THICKNESS 41/64 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - PT-1052-2 - Proto® Industrial Tools
New Britain, CT, USA
ALLOY STEEL MATERIAL 6 1/2 INCH OVERALL LENGTH 6 1/2 OVERALL LENGTH - FRACTIONAL 1 3/32 INCH JAW LENGTH 7/8 INCH JAW WIDTH 1 3/32 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS DIAGONAL JAW TYPE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.43 LB APPLICABLE STANDARD ASME B107.11 JAW THICKNESS 41/64 INCH
  • ALLOY STEEL MATERIAL
  • 6 1/2 INCH OVERALL LENGTH
  • 6 1/2 OVERALL LENGTH - FRACTIONAL
  • 1 3/32 INCH JAW LENGTH
  • 7/8 INCH JAW WIDTH
  • 1 3/32 JAW LENGTH - FRACTIONAL
  • FORGED, HEAT TREATED, INDUCTION HARDENED CUTTING EDGE PROCESS
  • DIAGONAL JAW TYPE
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 0.43 LB
  • APPLICABLE STANDARD ASME B107.11
  • JAW THICKNESS 41/64 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number PT-1052-2
Product Name PLIER
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1447963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 7 inch (178 mm)
Standards VDE/1000V Approved
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
50450 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details