Proto® Industrial Tools PLIER E189866

Description
6 29/64 INCH OVERALL LENGTH 6 29/64 OVERALL LENGTH - FRACTIONAL 1 21/32 INCH JAW LENGTH 63/64 INCH JAW WIDTH 1 21/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION COMFORT GRIP HANDLE MATERIAL PROTO[R] BRAND WEIGHT 0.32 LB JAW THICKNESS 7/16 INCH
Datasheet
Description
6 29/64 INCH OVERALL LENGTH 6 29/64 OVERALL LENGTH - FRACTIONAL 1 21/32 INCH JAW LENGTH 63/64 INCH JAW WIDTH 1 21/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION COMFORT GRIP HANDLE MATERIAL PROTO[R] BRAND WEIGHT 0.32 LB JAW THICKNESS 7/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E189866 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E189866
PLIER E189866
6 29/64 INCH OVERALL LENGTH 6 29/64 OVERALL LENGTH - FRACTIONAL 1 21/32 INCH JAW LENGTH 63/64 INCH JAW WIDTH 1 21/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION COMFORT GRIP HANDLE MATERIAL PROTO[R] BRAND WEIGHT 0.32 LB JAW THICKNESS 7/16 INCH
  • 6 29/64 INCH OVERALL LENGTH
  • 6 29/64 OVERALL LENGTH - FRACTIONAL
  • 1 21/32 INCH JAW LENGTH
  • 63/64 INCH JAW WIDTH
  • 1 21/32 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • COMFORT GRIP HANDLE MATERIAL
  • PROTO[R] BRAND
  • WEIGHT 0.32 LB
  • JAW THICKNESS 7/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E189866
Product Name PLIER
Length 6.45 inch (164 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1366987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 8.82 inch (224 mm)
Standards VDE/1000V Approved
View Details
6630 - Cable shear - 66305220 - Stahlwille North America
Stahlwille North America
Specs
Length 8.66 inch (220 mm)
Weight 11.71 oz (3.26 N)
View Details
PLIER - FA-195.20VE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 7.47 inch (190 mm)
Jaw Length 2.75 inch (69.85 mm)
View Details