JFP770 -- PIPE/TUBE CUTTER
Proto® Industrial Tools
PIPE/TUBE CUTTER
JFP770
Description
14 1/2 INCH OVERALL LENGTH
3/4 INCH MIN. CAPACITY
3 1/4 INCH MAX. CAPACITY
3/4 MIN. CAPACITY - FRACTIONAL
3 1/4 MAX. CAPACITY - FRACTIONAL
PROTO[R] BRAND
CUTTER DIAMETER 15 MM
WEIGHT 1.14 LB
Description
14 1/2 INCH OVERALL LENGTH
3/4 INCH MIN. CAPACITY
3 1/4 INCH MAX. CAPACITY
3/4 MIN. CAPACITY - FRACTIONAL
3 1/4 MAX. CAPACITY - FRACTIONAL
PROTO[R] BRAND
CUTTER DIAMETER 15 MM
WEIGHT 1.14 LB
Datasheet
Suppliers
14 1/2 INCH OVERALL LENGTH
3/4 INCH MIN. CAPACITY
3 1/4 INCH MAX. CAPACITY
3/4 MIN. CAPACITY - FRACTIONAL
3 1/4 MAX. CAPACITY - FRACTIONAL
PROTO[R] BRAND
CUTTER DIAMETER 15 MM
WEIGHT 1.14 LB
- 14 1/2 INCH OVERALL LENGTH
- 3/4 INCH MIN. CAPACITY
- 3 1/4 INCH MAX. CAPACITY
- 3/4 MIN. CAPACITY - FRACTIONAL
- 3 1/4 MAX. CAPACITY - FRACTIONAL
- PROTO[R] BRAND
- CUTTER DIAMETER 15 MM
- WEIGHT 1.14 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pipe and Tube Cutters |
|
Product Number
|
JFP770 |
|
Product Name
|
PIPE/TUBE CUTTER |
|
Tubing / Pipe Diameter
|
0.7500 to 3.25 inch (19.05 to 82.55 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Tubing / Pipe Material
Copper; Brass
Tubing / Pipe Diameter
0.2362 to 1.97 inch (6 to 50 mm)
View Details
Tool Weight
0.2954 lbs (0.1340 kg)
Power
Manual Tools
Form Factor
Handheld
View Details
Kuriyama of America, Inc.
Tubing / Pipe Diameter
1.88 inch (47.62 mm)
Tool Weight
0.3125 lbs (0.1417 kg)
View Details
Elkhart Products Corporation (EPC)
Pipe and Tube Cutters
Scissor Cutter
Tubing / Pipe Material
Polymer / Plastic
Tubing / Pipe Diameter
0.3750 to 1 inch (9.52 to 25.4 mm)
View Details