Proto® Industrial Tools PLIER JFF555

Description
STEEL MATERIAL 9 1/4 INCH OVERALL LENGTH 9 1/4 OVERALL LENGTH - FRACTIONAL 2 INCH JAW WIDTH HEAT TREATED PROCESS 2 INCH CAPACITY CUSHION GRIP HANDLE MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME WEIGHT 0.78 LB
Datasheet
Description
STEEL MATERIAL 9 1/4 INCH OVERALL LENGTH 9 1/4 OVERALL LENGTH - FRACTIONAL 2 INCH JAW WIDTH HEAT TREATED PROCESS 2 INCH CAPACITY CUSHION GRIP HANDLE MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME WEIGHT 0.78 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - JFF555 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
JFF555
PLIER JFF555
STEEL MATERIAL 9 1/4 INCH OVERALL LENGTH 9 1/4 OVERALL LENGTH - FRACTIONAL 2 INCH JAW WIDTH HEAT TREATED PROCESS 2 INCH CAPACITY CUSHION GRIP HANDLE MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME WEIGHT 0.78 LB
  • STEEL MATERIAL
  • 9 1/4 INCH OVERALL LENGTH
  • 9 1/4 OVERALL LENGTH - FRACTIONAL
  • 2 INCH JAW WIDTH
  • HEAT TREATED PROCESS
  • 2 INCH CAPACITY
  • CUSHION GRIP HANDLE MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME
  • WEIGHT 0.78 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number JFF555
Product Name PLIER
Length 9.25 inch (235 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
6545 - Circlip pliers for outside circlips - 65454003 - Stahlwille North America
Specs
Type Retaining-Ring
Length 8.27 inch (210 mm)
Weight 7.23 oz (2.01 N)
View Details
Plier - J204SG - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 4.44 inch (113 mm)
Jaw Length 0.5625 inch (14.29 mm)
View Details