Proto® Industrial Tools PLIER JFF554

Description
STEEL MATERIAL 5 1/2 INCH OVERALL LENGTH 5 1/2 OVERALL LENGTH - FRACTIONAL 2 INCH JAW WIDTH HEAT TREATED PROCESS 3/4 INCH CAPACITY CUSHION GRIP HANDLE MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME WEIGHT 0.19 LB
Datasheet
Description
STEEL MATERIAL 5 1/2 INCH OVERALL LENGTH 5 1/2 OVERALL LENGTH - FRACTIONAL 2 INCH JAW WIDTH HEAT TREATED PROCESS 3/4 INCH CAPACITY CUSHION GRIP HANDLE MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME WEIGHT 0.19 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - JFF554 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
JFF554
PLIER JFF554
STEEL MATERIAL 5 1/2 INCH OVERALL LENGTH 5 1/2 OVERALL LENGTH - FRACTIONAL 2 INCH JAW WIDTH HEAT TREATED PROCESS 3/4 INCH CAPACITY CUSHION GRIP HANDLE MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME WEIGHT 0.19 LB
  • STEEL MATERIAL
  • 5 1/2 INCH OVERALL LENGTH
  • 5 1/2 OVERALL LENGTH - FRACTIONAL
  • 2 INCH JAW WIDTH
  • HEAT TREATED PROCESS
  • 3/4 INCH CAPACITY
  • CUSHION GRIP HANDLE MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME
  • WEIGHT 0.19 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number JFF554
Product Name PLIER
Length 5.5 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier Sets - 1253095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 11.81 inch (300 mm)
Standards RoHS Compliant
View Details
Plier - 23106 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Specialty / Other; GROOVE JOINT
Length 11.75 inch (298 mm)
Jaw Capacity 2.25 inch (57.15 mm)
View Details
Channellock 8
Specs
Type End Cutting
Length 8 inch (203 mm)
View Details