Proto® Industrial Tools PLIER E117877

Description
5 13/64 INCH OVERALL LENGTH 5 13/64 OVERALL LENGTH - FRACTIONAL 1 1/2 INCH JAW LENGTH 27/64 INCH JAW WIDTH 1 1/2 JAW LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL NEEDLE NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.06 LB JAW THICKNESS 17/64 INCH
Datasheet
Description
5 13/64 INCH OVERALL LENGTH 5 13/64 OVERALL LENGTH - FRACTIONAL 1 1/2 INCH JAW LENGTH 27/64 INCH JAW WIDTH 1 1/2 JAW LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL NEEDLE NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.06 LB JAW THICKNESS 17/64 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E117877 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E117877
PLIER E117877
5 13/64 INCH OVERALL LENGTH 5 13/64 OVERALL LENGTH - FRACTIONAL 1 1/2 INCH JAW LENGTH 27/64 INCH JAW WIDTH 1 1/2 JAW LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL NEEDLE NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.06 LB JAW THICKNESS 17/64 INCH
  • 5 13/64 INCH OVERALL LENGTH
  • 5 13/64 OVERALL LENGTH - FRACTIONAL
  • 1 1/2 INCH JAW LENGTH
  • 27/64 INCH JAW WIDTH
  • 1 1/2 JAW LENGTH - FRACTIONAL
  • COMFORT GRIP HANDLE MATERIAL
  • NEEDLE NOSE JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.06 LB
  • JAW THICKNESS 17/64 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E117877
Product Name PLIER
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
6518 - Mechanics gripping pliers - 65185130 - Stahlwille North America
Specs
Length 5.12 inch (130 mm)
Weight 2.65 oz (0.7357 N)
View Details
PLIER SET - JWK5XL - Proto® Industrial Tools
Proto® Industrial Tools
View Details