Proto® Industrial Tools PIPE/TUBE CUTTER JFF375

Description
RATCHET TYPE 6 INCH OVERALL LENGTH 1/8 INCH MIN. CAPACITY 3/8 INCH MAX. CAPACITY 1/8 MIN. CAPACITY - FRACTIONAL 3/8 MAX. CAPACITY - FRACTIONAL COPPER, PLASTIC, PVC PIPE CUT MATERIAL HIGH IMPACT FIBERGLASS HANDLE MATERIAL PROTO[R] BRAND WEIGHT 0.27 LB
Datasheet
Description
RATCHET TYPE 6 INCH OVERALL LENGTH 1/8 INCH MIN. CAPACITY 3/8 INCH MAX. CAPACITY 1/8 MIN. CAPACITY - FRACTIONAL 3/8 MAX. CAPACITY - FRACTIONAL COPPER, PLASTIC, PVC PIPE CUT MATERIAL HIGH IMPACT FIBERGLASS HANDLE MATERIAL PROTO[R] BRAND WEIGHT 0.27 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIPE/TUBE CUTTER - JFF375 - Proto® Industrial Tools
New Britain, CT, USA
PIPE/TUBE CUTTER
JFF375
PIPE/TUBE CUTTER JFF375
RATCHET TYPE 6 INCH OVERALL LENGTH 1/8 INCH MIN. CAPACITY 3/8 INCH MAX. CAPACITY 1/8 MIN. CAPACITY - FRACTIONAL 3/8 MAX. CAPACITY - FRACTIONAL COPPER, PLASTIC, PVC PIPE CUT MATERIAL HIGH IMPACT FIBERGLASS HANDLE MATERIAL PROTO[R] BRAND WEIGHT 0.27 LB
  • RATCHET TYPE
  • 6 INCH OVERALL LENGTH
  • 1/8 INCH MIN. CAPACITY
  • 3/8 INCH MAX. CAPACITY
  • 1/8 MIN. CAPACITY - FRACTIONAL
  • 3/8 MAX. CAPACITY - FRACTIONAL
  • COPPER, PLASTIC, PVC PIPE CUT MATERIAL
  • HIGH IMPACT FIBERGLASS HANDLE MATERIAL
  • PROTO[R] BRAND
  • WEIGHT 0.27 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pipe and Tube Cutters
Product Number JFF375
Product Name PIPE/TUBE CUTTER
Tubing / Pipe Material Copper; Polymer / Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Cutters - 2758725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tubing / Pipe Material Polymer / Plastic; Plastic
Tubing / Pipe Diameter 2.48 inch (63 mm)
View Details
Pipe cutter - ZR - Festo Corporation
Festo Corporation
Specs
Tool Weight 0.7962 lbs (0.3611 kg)
Power Manual Tools
Form Factor Handheld
View Details
Automatic Tube Loader, Feeder, Cutter - PDTL - Hymark/Kentucky Gauge
Specs
Pipe and Tube Cutters Cut-off Blade
Tubing / Pipe Material Heavy Metal
Tubing / Pipe Diameter 0.1875 to 12.75 inch (4.76 to 324 mm)
View Details