Proto® Industrial Tools PLIER JFF297

Description
ADJUSTABLE TYPE 13 19/32 INCH OVERALL LENGTH 13 19/32 OVERALL LENGTH - FRACTIONAL FORGED PROCESS 2 1/4 TO 5 INCH CAPACITY TEXTURED GRIP HANDLE MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME WEIGHT 1.25 LB HEIGHT 19/32 INCH
Datasheet
Description
ADJUSTABLE TYPE 13 19/32 INCH OVERALL LENGTH 13 19/32 OVERALL LENGTH - FRACTIONAL FORGED PROCESS 2 1/4 TO 5 INCH CAPACITY TEXTURED GRIP HANDLE MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME WEIGHT 1.25 LB HEIGHT 19/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - JFF297 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
JFF297
PLIER JFF297
ADJUSTABLE TYPE 13 19/32 INCH OVERALL LENGTH 13 19/32 OVERALL LENGTH - FRACTIONAL FORGED PROCESS 2 1/4 TO 5 INCH CAPACITY TEXTURED GRIP HANDLE MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME WEIGHT 1.25 LB HEIGHT 19/32 INCH
  • ADJUSTABLE TYPE
  • 13 19/32 INCH OVERALL LENGTH
  • 13 19/32 OVERALL LENGTH - FRACTIONAL
  • FORGED PROCESS
  • 2 1/4 TO 5 INCH CAPACITY
  • TEXTURED GRIP HANDLE MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME
  • WEIGHT 1.25 LB
  • HEIGHT 19/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number JFF297
Product Name PLIER
Length 13.59 inch (345 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1366986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 6.24 inch (158 mm)
Standards VDE/1000V Approved
View Details
6704 - Set with 3 pliers, chrome plated - 96650006 - Stahlwille North America
Specs
Weight 33.52 oz (9.32 N)
View Details
Plier - J206G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 6.06 inch (154 mm)
Jaw Length 0.8125 inch (20.64 mm)
View Details