Proto® Industrial Tools Plier J206G

Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-1/16 INCH OVERALL LENGTH 6-1/16 OVERALL LENGTH - FRACTIONAL 6.0625 OVERALL LENGTH - DECIMAL 13/16 INCH JAW LENGTH 3/4 INCH JAW WIDTH .8125 JAW LENGTH - DECIMAL 13/16 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL DIAGONAL JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-1/16 INCH OVERALL LENGTH 6-1/16 OVERALL LENGTH - FRACTIONAL 6.0625 OVERALL LENGTH - DECIMAL 13/16 INCH JAW LENGTH 3/4 INCH JAW WIDTH .8125 JAW LENGTH - DECIMAL 13/16 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL DIAGONAL JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J206G - Proto® Industrial Tools
New Britain, CT, USA
Plier
J206G
Plier J206G
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-1/16 INCH OVERALL LENGTH 6-1/16 OVERALL LENGTH - FRACTIONAL 6.0625 OVERALL LENGTH - DECIMAL 13/16 INCH JAW LENGTH 3/4 INCH JAW WIDTH .8125 JAW LENGTH - DECIMAL 13/16 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL DIAGONAL JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • SOLID JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 6-1/16 INCH OVERALL LENGTH
  • 6-1/16 OVERALL LENGTH - FRACTIONAL
  • 6.0625 OVERALL LENGTH - DECIMAL
  • 13/16 INCH JAW LENGTH
  • 3/4 INCH JAW WIDTH
  • .8125 JAW LENGTH - DECIMAL
  • 13/16 JAW LENGTH - FRACTIONAL
  • PLASTISOL HANDLE MATERIAL
  • DIAGONAL JAW TYPE
  • PROTO. BRAND
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J206G
Product Name Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier Sets - 1363408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12 inch (305 mm)
View Details
6507 - Flat nose pliers, short - 65077160 - Stahlwille North America
Specs
Type Flat-Nose
Length 6.3 inch (160 mm)
Weight 7.06 oz (1.96 N)
View Details
PLIER - E189861 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 7.88 inch (200 mm)
Jaw Length 0.8594 inch (21.83 mm)
View Details