Proto® Industrial Tools Plier J376

Description
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-1/8 INCH OVERALL LENGTH 7-1/8 OVERALL LENGTH - FRACTIONAL 7.125 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-1/8 INCH OVERALL LENGTH 7-1/8 OVERALL LENGTH - FRACTIONAL 7.125 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J376 - Proto® Industrial Tools
New Britain, CT, USA
Plier
J376
Plier J376
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-1/8 INCH OVERALL LENGTH 7-1/8 OVERALL LENGTH - FRACTIONAL 7.125 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
  • RETAINING RING TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 7-1/8 INCH OVERALL LENGTH
  • 7-1/8 OVERALL LENGTH - FRACTIONAL
  • 7.125 OVERALL LENGTH - DECIMAL
  • PLASTISOL HANDLE MATERIAL
  • PROTO. BRAND
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J376
Product Name Plier
Type Retaining-Ring
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1253074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.83 inch (72 mm)
View Details
6509 - Flat nose pliers, long, with cutter - 65095160 - Stahlwille North America
Specs
Type Flat-Nose
Length 6.3 inch (160 mm)
Weight 5.79 oz (1.61 N)
View Details
Plier - J228G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Specialty / Other; STRAIGHT
Length 7.78 inch (198 mm)
Jaw Length 1.56 inch (39.69 mm)
View Details