Proto® Industrial Tools SCREWDRIVER J9860C

Description
CABINET TYPE CHROME PLATED FINISH 14 INCH OVERALL LENGTH 10 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS 1/4 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.15 INCH DIA X 4 INCH L
Datasheet
Description
CABINET TYPE CHROME PLATED FINISH 14 INCH OVERALL LENGTH 10 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS 1/4 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.15 INCH DIA X 4 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - J9860C - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
J9860C
SCREWDRIVER J9860C
CABINET TYPE CHROME PLATED FINISH 14 INCH OVERALL LENGTH 10 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS 1/4 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.15 INCH DIA X 4 INCH L
  • CABINET TYPE
  • CHROME PLATED FINISH
  • 14 INCH OVERALL LENGTH
  • 10 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • 1/4 INCH TIP SIZE
  • HIGH ALLOY STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.15
  • HANDLE SIZE 1.15 INCH DIA X 4 INCH L
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J9860C
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Cabinet
Drive Details 1/4 INCH
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-720-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
TLS Production Torque Screwdrivers - 015890 - MHH Engineering Co. Ltd.
Specs
Type Torque Screwdriver
Drive Type Hex
Drive Size 0.2500 inch (6.35 mm)
View Details
Screwdriver Bit Sets - 215492 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 0.9843 inch (25 mm)
Shaft Material Steel
View Details