Proto® Industrial Tools SCREWDRIVER J9633C

Description
CABINET TYPE CHROME PLATED FINISH 5 INCH SHANK LENGTH HEAT TREATED PROCESS 3/16 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1 INCH DIA X 3.65 INCH L
Datasheet
Description
CABINET TYPE CHROME PLATED FINISH 5 INCH SHANK LENGTH HEAT TREATED PROCESS 3/16 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1 INCH DIA X 3.65 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - J9633C - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
J9633C
SCREWDRIVER J9633C
CABINET TYPE CHROME PLATED FINISH 5 INCH SHANK LENGTH HEAT TREATED PROCESS 3/16 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1 INCH DIA X 3.65 INCH L
  • CABINET TYPE
  • CHROME PLATED FINISH
  • 5 INCH SHANK LENGTH
  • HEAT TREATED PROCESS
  • 3/16 INCH TIP SIZE
  • HIGH ALLOY STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.15
  • HANDLE SIZE 1 INCH DIA X 3.65 INCH L
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J9633C
Product Name SCREWDRIVER
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-657-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - 24249 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Crosshead
Overall Length 5.69 inch (144 mm)
View Details
SCREWDRIVER - E165416 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Crosshead
Drive Details #2
View Details