Proto® Industrial Tools SCREWDRIVER J9810C

Description
SLOTTED TYPE CHROME PLATED FINISH 17 INCH OVERALL LENGTH 12 INCH SHANK LENGTH SQUARE SHANK TYPE HEAT TREATED PROCESS 3/8 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.38 INCH DIA X 5 INCH L
Datasheet
Description
SLOTTED TYPE CHROME PLATED FINISH 17 INCH OVERALL LENGTH 12 INCH SHANK LENGTH SQUARE SHANK TYPE HEAT TREATED PROCESS 3/8 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.38 INCH DIA X 5 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - J9810C - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
J9810C
SCREWDRIVER J9810C
SLOTTED TYPE CHROME PLATED FINISH 17 INCH OVERALL LENGTH 12 INCH SHANK LENGTH SQUARE SHANK TYPE HEAT TREATED PROCESS 3/8 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.38 INCH DIA X 5 INCH L
  • SLOTTED TYPE
  • CHROME PLATED FINISH
  • 17 INCH OVERALL LENGTH
  • 12 INCH SHANK LENGTH
  • SQUARE SHANK TYPE
  • HEAT TREATED PROCESS
  • 3/8 INCH TIP SIZE
  • HIGH ALLOY STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.15
  • HANDLE SIZE 1.38 INCH DIA X 5 INCH L
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J9810C
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Robertson; Slotted
Drive Details 3/8 INCH
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdrivers - 7530690 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 6.89 inch (175 mm)
View Details
3 suppliers
Screwdriver Bit Sets - 215689 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 3.5 inch (89 mm)
Shaft Material Steel
View Details