Proto® Industrial Tools Screwdriver J88108B

Description
SLOTTED TYPE 325 MM OVERALL LENGTH 325 OVERALL LENGTH IN MM 200 MM SHANK LENGTH 200 SHANK LENGTH IN MM SQUARE SHANK TYPE CUSHION GRIP HANDLE STYLE 3/8 INCH W TIP SIZE BLACK OXIDE FINISH HEAT TREATED ALLOY STEEL SHANK MATERIAL PROTOBLACK[T] BRAND OVERALL LENGTH IN MM - UOM MM SHANK LENGTH IN MM - UOM MM
Datasheet
Description
SLOTTED TYPE 325 MM OVERALL LENGTH 325 OVERALL LENGTH IN MM 200 MM SHANK LENGTH 200 SHANK LENGTH IN MM SQUARE SHANK TYPE CUSHION GRIP HANDLE STYLE 3/8 INCH W TIP SIZE BLACK OXIDE FINISH HEAT TREATED ALLOY STEEL SHANK MATERIAL PROTOBLACK[T] BRAND OVERALL LENGTH IN MM - UOM MM SHANK LENGTH IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - J88108B - Proto® Industrial Tools
New Britain, CT, USA
Screwdriver
J88108B
Screwdriver J88108B
SLOTTED TYPE 325 MM OVERALL LENGTH 325 OVERALL LENGTH IN MM 200 MM SHANK LENGTH 200 SHANK LENGTH IN MM SQUARE SHANK TYPE CUSHION GRIP HANDLE STYLE 3/8 INCH W TIP SIZE BLACK OXIDE FINISH HEAT TREATED ALLOY STEEL SHANK MATERIAL PROTOBLACK[T] BRAND OVERALL LENGTH IN MM - UOM MM SHANK LENGTH IN MM - UOM MM
  • SLOTTED TYPE
  • 325 MM OVERALL LENGTH
  • 325 OVERALL LENGTH IN MM
  • 200 MM SHANK LENGTH
  • 200 SHANK LENGTH IN MM
  • SQUARE SHANK TYPE
  • CUSHION GRIP HANDLE STYLE
  • 3/8 INCH W TIP SIZE
  • BLACK OXIDE FINISH HEAT TREATED ALLOY STEEL SHANK MATERIAL
  • PROTOBLACK[T] BRAND
  • OVERALL LENGTH IN MM - UOM MM
  • SHANK LENGTH IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J88108B
Product Name Screwdriver
Type Standard Screwdriver
Drive Type Robertson; Slotted
Drive Details 3/8 INCH W
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2133 - WAGO
Specs
Drive Type Crosshead; PZ3
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
TLS Production Torque Screwdrivers - 015545 - MHH Engineering Co. Ltd.
Specs
Type Torque Screwdriver
Drive Type Square
Drive Size 0.2500 inch (6.35 mm)
View Details
Screwdriver Bit Sets - 215492 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 0.9843 inch (25 mm)
Shaft Material Steel
View Details