Proto® Industrial Tools SCREWDRIVER J9808C

Description
SLOTTED TYPE CHROME PLATED FINISH 13 INCH OVERALL LENGTH 8 INCH SHANK LENGTH SQUARE SHANK TYPE HEAT TREATED PROCESS 3/8 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.38 INCH DIA X 5 INCH L
Datasheet
Description
SLOTTED TYPE CHROME PLATED FINISH 13 INCH OVERALL LENGTH 8 INCH SHANK LENGTH SQUARE SHANK TYPE HEAT TREATED PROCESS 3/8 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.38 INCH DIA X 5 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - J9808C - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
J9808C
SCREWDRIVER J9808C
SLOTTED TYPE CHROME PLATED FINISH 13 INCH OVERALL LENGTH 8 INCH SHANK LENGTH SQUARE SHANK TYPE HEAT TREATED PROCESS 3/8 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.38 INCH DIA X 5 INCH L
  • SLOTTED TYPE
  • CHROME PLATED FINISH
  • 13 INCH OVERALL LENGTH
  • 8 INCH SHANK LENGTH
  • SQUARE SHANK TYPE
  • HEAT TREATED PROCESS
  • 3/8 INCH TIP SIZE
  • HIGH ALLOY STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.15
  • HANDLE SIZE 1.38 INCH DIA X 5 INCH L
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J9808C
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Robertson; Slotted
Drive Details 3/8 INCH
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2102 - WAGO
Specs
Drive Type T8; T10; T15; T20; T25; T30
View Details
Screwdriver - 038.065.125 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.2500 inch (6.35 mm)
Overall Length 10 inch (254 mm)
View Details
Screwdriver - J88215 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Cabinet
Shank Length 5 inch (127 mm)
View Details