Proto® Industrial Tools SCREWDRIVER ST-PZ3-6B

Description
POZIDRIV TYPE 10 1/2 INCH OVERALL LENGTH 10 1/2 OVERALL LENGTH - FRACTIONAL 5 29/32 INCH SHANK LENGTH 5 29/32 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE #3 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.36 LB FEATURES GRIT BLASTED TIP WITH BOLSTER
Datasheet
Description
POZIDRIV TYPE 10 1/2 INCH OVERALL LENGTH 10 1/2 OVERALL LENGTH - FRACTIONAL 5 29/32 INCH SHANK LENGTH 5 29/32 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE #3 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.36 LB FEATURES GRIT BLASTED TIP WITH BOLSTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-PZ3-6B - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-PZ3-6B
SCREWDRIVER ST-PZ3-6B
POZIDRIV TYPE 10 1/2 INCH OVERALL LENGTH 10 1/2 OVERALL LENGTH - FRACTIONAL 5 29/32 INCH SHANK LENGTH 5 29/32 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE #3 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.36 LB FEATURES GRIT BLASTED TIP WITH BOLSTER
  • POZIDRIV TYPE
  • 10 1/2 INCH OVERALL LENGTH
  • 10 1/2 OVERALL LENGTH - FRACTIONAL
  • 5 29/32 INCH SHANK LENGTH
  • 5 29/32 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • #3 TIP SIZE
  • HIGH STRENGTH TOOL STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.600
  • WEIGHT 0.36 LB
  • FEATURES GRIT BLASTED TIP
  • WITH BOLSTER
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-PZ3-6B
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type POZIDRIV
Drive Details #3
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2163 - WAGO
Specs
Drive Type T8
View Details
2 suppliers
IFR Minor TLS0135 Preset Torque Screwdriver SD - 020471 - Mountz, Inc.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 5.6 inch (142 mm)
View Details
Vinyl Grip Insulated Screwdriver Set - DWHT66417 - DEWALT Industrial Tool Co.
Specs
Type Standard Screwdriver
View Details