Proto® Industrial Tools SCREWDRIVER J9636C

Description
CABINET TYPE CHROME PLATED FINISH 13.65 INCH OVERALL LENGTH 10 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS 3/16 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1 INCH DIA X 3.65 INCH L
Datasheet
Description
CABINET TYPE CHROME PLATED FINISH 13.65 INCH OVERALL LENGTH 10 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS 3/16 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1 INCH DIA X 3.65 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - J9636C - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
J9636C
SCREWDRIVER J9636C
CABINET TYPE CHROME PLATED FINISH 13.65 INCH OVERALL LENGTH 10 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS 3/16 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1 INCH DIA X 3.65 INCH L
  • CABINET TYPE
  • CHROME PLATED FINISH
  • 13.65 INCH OVERALL LENGTH
  • 10 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • 3/16 INCH TIP SIZE
  • HIGH ALLOY STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.15
  • HANDLE SIZE 1 INCH DIA X 3.65 INCH L
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J9636C
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Cabinet
Drive Details 3/16 INCH
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdrivers - 7530690 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 6.89 inch (175 mm)
View Details
3 suppliers
SCREWDRIVER - J9609C - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Slotted
Drive Details 5/16 INCH
View Details
Ebinger Manufacturing Corp.
Specs
Type Stubby Screwdriver
Drive Type Crosshead; Slotted
View Details