Proto® Industrial Tools DRIFT PUNCH J9634HB

Description
BRASS MATERIAL 12 INCH OVERALL LENGTH 3/4 INCH POINT SIZE 3/4 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 1.6 LB
Datasheet
Description
BRASS MATERIAL 12 INCH OVERALL LENGTH 3/4 INCH POINT SIZE 3/4 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 1.6 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIFT PUNCH - J9634HB - Proto® Industrial Tools
New Britain, CT, USA
DRIFT PUNCH
J9634HB
DRIFT PUNCH J9634HB
BRASS MATERIAL 12 INCH OVERALL LENGTH 3/4 INCH POINT SIZE 3/4 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 1.6 LB
  • BRASS MATERIAL
  • 12 INCH OVERALL LENGTH
  • 3/4 INCH POINT SIZE
  • 3/4 POINT SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • SPECIFICATION STANDARD ASME B107.48
  • WEIGHT 1.6 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J9634HB
Product Name DRIFT PUNCH
Type Drift Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 733744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1260 inch (3.2 mm)
Overall Length 3.94 inch (100 mm)
View Details
CENTER PUNCH - CT-1314 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Center
Length 0.3750 inch (9.52 mm)
Overall Length 5 inch (127 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Pin Punch - P-5 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Pin Punch
Shank Diameter 0.3125 inch (7.94 mm)
Overall Length 5.25 inch (133 mm)
View Details