Proto® Industrial Tools Drift Punch J963/8S2

Description
1-PIECE TYPE TOOL STEEL MATERIAL 10-1/8 INCH OVERALL LENGTH HEX SHANK TYPE 3/8 INCH WIDTH SHANK SIZE 3/16 INCH WIDTH POINT SIZE TIP TYPE ROUND APPLICABLE STANDARD FEDERAL SPEC GGG-P-831E, ANSI SPEC B209.2
Datasheet
Description
1-PIECE TYPE TOOL STEEL MATERIAL 10-1/8 INCH OVERALL LENGTH HEX SHANK TYPE 3/8 INCH WIDTH SHANK SIZE 3/16 INCH WIDTH POINT SIZE TIP TYPE ROUND APPLICABLE STANDARD FEDERAL SPEC GGG-P-831E, ANSI SPEC B209.2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drift Punch - J963/8S2 - Proto® Industrial Tools
New Britain, CT, USA
Drift Punch
J963/8S2
Drift Punch J963/8S2
1-PIECE TYPE TOOL STEEL MATERIAL 10-1/8 INCH OVERALL LENGTH HEX SHANK TYPE 3/8 INCH WIDTH SHANK SIZE 3/16 INCH WIDTH POINT SIZE TIP TYPE ROUND APPLICABLE STANDARD FEDERAL SPEC GGG-P-831E, ANSI SPEC B209.2
  • 1-PIECE TYPE
  • TOOL STEEL MATERIAL
  • 10-1/8 INCH OVERALL LENGTH
  • HEX SHANK TYPE
  • 3/8 INCH WIDTH SHANK SIZE
  • 3/16 INCH WIDTH POINT SIZE
  • TIP TYPE ROUND
  • APPLICABLE STANDARD FEDERAL SPEC GGG-P-831E, ANSI SPEC B209.2
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J963/8S2
Product Name Drift Punch
Type Drift Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 733738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1252 inch (3.18 mm)
Overall Length 3.94 inch (100 mm)
View Details
Drift Punch - J501/4 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.0938 inch (2.38 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Punching Tool - P-55 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shapes Round
Shank Diameter 0.2500 inch (6.35 mm)
Overall Length 4.5 inch (114 mm)
View Details