Proto® Industrial Tools SCREWDRIVER J9622C

Description
CABINET TYPE CHROME PLATED FINISH 5.8 INCH OVERALL LENGTH 3 INCH SHANK LENGTH HEAT TREATED PROCESS 1/8 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 0.75 INCH DIA X 2.8 INCH L
Datasheet
Description
CABINET TYPE CHROME PLATED FINISH 5.8 INCH OVERALL LENGTH 3 INCH SHANK LENGTH HEAT TREATED PROCESS 1/8 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 0.75 INCH DIA X 2.8 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - J9622C - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
J9622C
SCREWDRIVER J9622C
CABINET TYPE CHROME PLATED FINISH 5.8 INCH OVERALL LENGTH 3 INCH SHANK LENGTH HEAT TREATED PROCESS 1/8 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 0.75 INCH DIA X 2.8 INCH L
  • CABINET TYPE
  • CHROME PLATED FINISH
  • 5.8 INCH OVERALL LENGTH
  • 3 INCH SHANK LENGTH
  • HEAT TREATED PROCESS
  • 1/8 INCH TIP SIZE
  • HIGH ALLOY STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.15
  • HANDLE SIZE 0.75 INCH DIA X 2.8 INCH L
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J9622C
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Cabinet
Drive Details 1/8 INCH
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 7530703 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 2.5 x 0.4 mm, 3.5 x 0.5 mm, 5.5 x 0.8 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver Bits - 493987 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Crosshead; Phillips
Overall Length 2.24 inch (57 mm)
View Details
Screwdriver - A316-8 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Cabinet
Drive Details 3/16 Inch W
Overall Length 11.62 inch (295 mm)
View Details