Proto® Industrial Tools DRIFT PUNCH J9612B

Description
BRASS MATERIAL 7 INCH OVERALL LENGTH 1/2 INCH POINT SIZE 1/2 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 0.4 LB
Datasheet
Description
BRASS MATERIAL 7 INCH OVERALL LENGTH 1/2 INCH POINT SIZE 1/2 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 0.4 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIFT PUNCH - J9612B - Proto® Industrial Tools
New Britain, CT, USA
DRIFT PUNCH
J9612B
DRIFT PUNCH J9612B
BRASS MATERIAL 7 INCH OVERALL LENGTH 1/2 INCH POINT SIZE 1/2 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 0.4 LB
  • BRASS MATERIAL
  • 7 INCH OVERALL LENGTH
  • 1/2 INCH POINT SIZE
  • 1/2 POINT SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • SPECIFICATION STANDARD ASME B107.48
  • WEIGHT 0.4 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J9612B
Product Name DRIFT PUNCH
Type Drift Punch
Unlock Full Specs
to access all available technical data

Similar Products

Hole Punches - 1239976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hole Punches
Shapes Round
View Details
108 - Parallel pin punches - 70070009 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.1181 inch (3 mm)
View Details
Pin Punch - J48038 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Overall Length 6.5 inch (165 mm)
View Details
Chain Punches Tools - S-1 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Type Chain Punches Tools
View Details