J9600EC -- SCREWDRIVER SET
Proto® Industrial Tools
SCREWDRIVER SET
J9600EC
Description
CABINET, SLOTTED, PHILLIPS SCREWDRIVER SET TYPE
19 PIECE(S)
(3) 1/8 INCH, (2) 3/16 INCH CABINET SCREWDRIVER, (1) 1/4 INCH STUBBY, (1) 1/4 INCH, (1) 5/16 INCH, (2) 3/8 INCH, (1) 3/16 INCH SLOTTED SCREWDRIVER, (1) 0.25 INCH X 1.5 INCH #2 STUBBY, (1) #0 POCKET, (2) #1, (2) #2, (1) #3, (1) #4 PHILLIPS SCREWDRIVER SET CONTENT
STANLEY[R] BRAND
APPLICABLE STANDARD ASME B107.15
WITH HIGH ALLOY STEEL SHANK, BLACK OXIDE FINISH TIP
Description
CABINET, SLOTTED, PHILLIPS SCREWDRIVER SET TYPE
19 PIECE(S)
(3) 1/8 INCH, (2) 3/16 INCH CABINET SCREWDRIVER, (1) 1/4 INCH STUBBY, (1) 1/4 INCH, (1) 5/16 INCH, (2) 3/8 INCH, (1) 3/16 INCH SLOTTED SCREWDRIVER, (1) 0.25 INCH X 1.5 INCH #2 STUBBY, (1) #0 POCKET, (2) #1, (2) #2, (1) #3, (1) #4 PHILLIPS SCREWDRIVER SET CONTENT
STANLEY[R] BRAND
APPLICABLE STANDARD ASME B107.15
WITH HIGH ALLOY STEEL SHANK, BLACK OXIDE FINISH TIP
Datasheet
Suppliers
CABINET, SLOTTED, PHILLIPS SCREWDRIVER SET TYPE
19 PIECE(S)
(3) 1/8 INCH, (2) 3/16 INCH CABINET SCREWDRIVER, (1) 1/4 INCH STUBBY, (1) 1/4 INCH, (1) 5/16 INCH, (2) 3/8 INCH, (1) 3/16 INCH SLOTTED SCREWDRIVER, (1) 0.25 INCH X 1.5 INCH #2 STUBBY, (1) #0 POCKET, (2) #1, (2) #2, (1) #3, (1) #4 PHILLIPS SCREWDRIVER SET CONTENT
STANLEY[R] BRAND
APPLICABLE STANDARD ASME B107.15
WITH HIGH ALLOY STEEL SHANK, BLACK OXIDE FINISH TIP
- CABINET, SLOTTED, PHILLIPS SCREWDRIVER SET TYPE
- 19 PIECE(S)
- (3) 1/8 INCH, (2) 3/16 INCH CABINET SCREWDRIVER, (1) 1/4 INCH STUBBY, (1) 1/4 INCH, (1) 5/16 INCH, (2) 3/8 INCH, (1) 3/16 INCH SLOTTED SCREWDRIVER, (1) 0.25 INCH X 1.5 INCH #2 STUBBY, (1) #0 POCKET, (2) #1, (2) #2, (1) #3, (1) #4 PHILLIPS SCREWDRIVER SET CONTENT
- STANLEY[R] BRAND
- APPLICABLE STANDARD ASME B107.15
- WITH HIGH ALLOY STEEL SHANK, BLACK OXIDE FINISH TIP
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screwdrivers (hand tool) |
|
Product Number
|
J9600EC |
|
Product Name
|
SCREWDRIVER SET |
|
Type
|
Standard Screwdriver; Stubby Screwdriver
|
Unlock Full Specs
to access all available technical data
Similar Products
Drive Type
Slotted; Slotted
Drive Details
0,8 mm
Standards
RoHS Compliant
View Details
3 suppliers
Type
Standard Screwdriver
Drive Type
Slotted
Drive Details
3/16 INCH
View Details
DEWALT Industrial Tool Co.
Drive Type
Torx
Shaft Material
Steel
View Details