Proto® Industrial Tools Screwdriver J9484

Description
PHILLIPS TYPE 8-11/32 INCH OVERALL LENGTH 8-11/32 OVERALL LENGTH - FRACTIONAL 8.3437 OVERALL LENGTH - DECIMAL 4 INCH SHANK LENGTH 4 SHANK LENGTH - DECIMAL 4 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE CUSHION GRIP HANDLE STYLE #2 TIP SIZE CHROME FINISH HEAT TREATED ALLOY STEEL SHANK MATERIAL ERGONOMICS[T] BRAND OVERALL LENGTH - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
Datasheet
Description
PHILLIPS TYPE 8-11/32 INCH OVERALL LENGTH 8-11/32 OVERALL LENGTH - FRACTIONAL 8.3437 OVERALL LENGTH - DECIMAL 4 INCH SHANK LENGTH 4 SHANK LENGTH - DECIMAL 4 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE CUSHION GRIP HANDLE STYLE #2 TIP SIZE CHROME FINISH HEAT TREATED ALLOY STEEL SHANK MATERIAL ERGONOMICS[T] BRAND OVERALL LENGTH - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - J9484 - Proto® Industrial Tools
New Britain, CT, USA
Screwdriver
J9484
Screwdriver J9484
PHILLIPS TYPE 8-11/32 INCH OVERALL LENGTH 8-11/32 OVERALL LENGTH - FRACTIONAL 8.3437 OVERALL LENGTH - DECIMAL 4 INCH SHANK LENGTH 4 SHANK LENGTH - DECIMAL 4 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE CUSHION GRIP HANDLE STYLE #2 TIP SIZE CHROME FINISH HEAT TREATED ALLOY STEEL SHANK MATERIAL ERGONOMICS[T] BRAND OVERALL LENGTH - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
  • PHILLIPS TYPE
  • 8-11/32 INCH OVERALL LENGTH
  • 8-11/32 OVERALL LENGTH - FRACTIONAL
  • 8.3437 OVERALL LENGTH - DECIMAL
  • 4 INCH SHANK LENGTH
  • 4 SHANK LENGTH - DECIMAL
  • 4 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • CUSHION GRIP HANDLE STYLE
  • #2 TIP SIZE
  • CHROME FINISH HEAT TREATED ALLOY STEEL SHANK MATERIAL
  • ERGONOMICS[T] BRAND
  • OVERALL LENGTH - DECIMAL - UOM IN
  • SHANK LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J9484
Product Name Screwdriver
Type Standard Screwdriver
Drive Type Crosshead
Drive Details #2
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2141 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PH1/S
View Details
SCREWDRIVER - E165411 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Cabinet; Slotted
Drive Details 3.5 MM
View Details
FG-125i IFR Preset Torque Screwdriver with Gold Label - 076669 - Mountz, Inc.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.3 inch (160 mm)
View Details