Proto® Industrial Tools SCREWDRIVER J9300-40C

Description
TORX TYPE CHROME PLATED FINISH 10.4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS T40 TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.25 INCH DIA X 4.4 INCH L
Datasheet
Description
TORX TYPE CHROME PLATED FINISH 10.4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS T40 TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.25 INCH DIA X 4.4 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - J9300-40C - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
J9300-40C
SCREWDRIVER J9300-40C
TORX TYPE CHROME PLATED FINISH 10.4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS T40 TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.25 INCH DIA X 4.4 INCH L
  • TORX TYPE
  • CHROME PLATED FINISH
  • 10.4 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • T40 TIP SIZE
  • HIGH ALLOY STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.15
  • HANDLE SIZE 1.25 INCH DIA X 4.4 INCH L
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J9300-40C
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Six-Point
Drive Details T40
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-721-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.2165 inch (5.5 mm)
Drive Details 5.5mm x 0.8mm
View Details
3 suppliers
Screwdriver - 900T-219 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Hex
Drive Size 0.1406 inch (3.57 mm)
View Details
SCREWDRIVER - J9649C - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Cabinet
Drive Details 1/8 INCH
View Details