Proto® Industrial Tools SCREWDRIVER J9300-30C

Description
TORX TYPE CHROME PLATED FINISH 8 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS T30 TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.15 INCH DIA X 4 INCH L
Datasheet
Description
TORX TYPE CHROME PLATED FINISH 8 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS T30 TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.15 INCH DIA X 4 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - J9300-30C - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
J9300-30C
SCREWDRIVER J9300-30C
TORX TYPE CHROME PLATED FINISH 8 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS T30 TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.15 INCH DIA X 4 INCH L
  • TORX TYPE
  • CHROME PLATED FINISH
  • 8 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • T30 TIP SIZE
  • HIGH ALLOY STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.15
  • HANDLE SIZE 1.15 INCH DIA X 4 INCH L
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J9300-30C
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Six-Point
Drive Details T30
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2132 - WAGO
Specs
Drive Type Crosshead; PZ2
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
6 Piece Slotted Set - SCD06 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 281-2749810000-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0236 inch (0.6000 mm)
Drive Details 0.6mm x 3.5mm
View Details