Proto® Industrial Tools SCREWDRIVER ST-TT10-3

Description
TAMPER RESISTANT TORX TYPE 7 INCH OVERALL LENGTH 2 57/64 INCH SHANK LENGTH 2 57/64 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE TT10 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.07 LB FEATURES GRIT BLASTED TIP
Datasheet
Description
TAMPER RESISTANT TORX TYPE 7 INCH OVERALL LENGTH 2 57/64 INCH SHANK LENGTH 2 57/64 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE TT10 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.07 LB FEATURES GRIT BLASTED TIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-TT10-3 - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-TT10-3
SCREWDRIVER ST-TT10-3
TAMPER RESISTANT TORX TYPE 7 INCH OVERALL LENGTH 2 57/64 INCH SHANK LENGTH 2 57/64 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE TT10 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.07 LB FEATURES GRIT BLASTED TIP
  • TAMPER RESISTANT TORX TYPE
  • 7 INCH OVERALL LENGTH
  • 2 57/64 INCH SHANK LENGTH
  • 2 57/64 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • TT10 TIP SIZE
  • HIGH STRENGTH TOOL STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.600
  • WEIGHT 0.07 LB
  • FEATURES GRIT BLASTED TIP
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-TT10-3
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Six-Point
Drive Details TT10
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 2885170 - RS Components, Ltd.
Specs
Standards RoHS Compliant
View Details
Screwdriver Bit Sets - 215824 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Shaft Material Steel
View Details
Screwdriver - 627-20 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Overall Length 7.62 inch (194 mm)
View Details