Proto® Industrial Tools Nutdriver J9218

Description
7 INCH OVERALL LENGTH 2-7/8 INCH SHANK LENGTH 2.875 SHANK LENGTH - DECIMAL 2-7/8 SHANK LENGTH - FRACTIONAL 9/16 INCH DRIVE SIZE .5625 DRIVE SIZE - DECIMAL 9/16 DRIVE SIZE - FRACTIONAL PROTO. BRAND DRIVE SIZE - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
Datasheet
Description
7 INCH OVERALL LENGTH 2-7/8 INCH SHANK LENGTH 2.875 SHANK LENGTH - DECIMAL 2-7/8 SHANK LENGTH - FRACTIONAL 9/16 INCH DRIVE SIZE .5625 DRIVE SIZE - DECIMAL 9/16 DRIVE SIZE - FRACTIONAL PROTO. BRAND DRIVE SIZE - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - J9218 - Proto® Industrial Tools
New Britain, CT, USA
Nutdriver
J9218
Nutdriver J9218
7 INCH OVERALL LENGTH 2-7/8 INCH SHANK LENGTH 2.875 SHANK LENGTH - DECIMAL 2-7/8 SHANK LENGTH - FRACTIONAL 9/16 INCH DRIVE SIZE .5625 DRIVE SIZE - DECIMAL 9/16 DRIVE SIZE - FRACTIONAL PROTO. BRAND DRIVE SIZE - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
  • 7 INCH OVERALL LENGTH
  • 2-7/8 INCH SHANK LENGTH
  • 2.875 SHANK LENGTH - DECIMAL
  • 2-7/8 SHANK LENGTH - FRACTIONAL
  • 9/16 INCH DRIVE SIZE
  • .5625 DRIVE SIZE - DECIMAL
  • 9/16 DRIVE SIZE - FRACTIONAL
  • PROTO. BRAND
  • DRIVE SIZE - DECIMAL - UOM IN
  • SHANK LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Nut Runners and Nut Drivers
Product Number J9218
Product Name Nutdriver
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Drivers - 1829744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 9.25 inch (235 mm)
View Details
Nut Driver System with Automatic Feeder - VNPM - Visumatic Industrial Products
Specs
Type Nut Runner
Power Pneumatic
Style Hand-Held Cylindrical; Fixtured
View Details
Nutdriver - J9214 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Nut Driver
Adjustment Range 0.4375 inch (11.11 mm)
Length 7 inch (178 mm)
View Details