Proto® Industrial Tools Nutdriver J9216

Description
7 INCH OVERALL LENGTH 2-7/8 INCH SHANK LENGTH 2.875 SHANK LENGTH - DECIMAL 2-7/8 SHANK LENGTH - FRACTIONAL 1/2 INCH DRIVE SIZE .5 DRIVE SIZE - DECIMAL 1/2 DRIVE SIZE - FRACTIONAL PROTO. BRAND DRIVE SIZE - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
Datasheet
Description
7 INCH OVERALL LENGTH 2-7/8 INCH SHANK LENGTH 2.875 SHANK LENGTH - DECIMAL 2-7/8 SHANK LENGTH - FRACTIONAL 1/2 INCH DRIVE SIZE .5 DRIVE SIZE - DECIMAL 1/2 DRIVE SIZE - FRACTIONAL PROTO. BRAND DRIVE SIZE - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - J9216 - Proto® Industrial Tools
New Britain, CT, USA
Nutdriver
J9216
Nutdriver J9216
7 INCH OVERALL LENGTH 2-7/8 INCH SHANK LENGTH 2.875 SHANK LENGTH - DECIMAL 2-7/8 SHANK LENGTH - FRACTIONAL 1/2 INCH DRIVE SIZE .5 DRIVE SIZE - DECIMAL 1/2 DRIVE SIZE - FRACTIONAL PROTO. BRAND DRIVE SIZE - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
  • 7 INCH OVERALL LENGTH
  • 2-7/8 INCH SHANK LENGTH
  • 2.875 SHANK LENGTH - DECIMAL
  • 2-7/8 SHANK LENGTH - FRACTIONAL
  • 1/2 INCH DRIVE SIZE
  • .5 DRIVE SIZE - DECIMAL
  • 1/2 DRIVE SIZE - FRACTIONAL
  • PROTO. BRAND
  • DRIVE SIZE - DECIMAL - UOM IN
  • SHANK LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Nut Runners and Nut Drivers
Product Number J9216
Product Name Nutdriver
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Driver - VNPD - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical
View Details
Nut Drivers - 4601736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.9 inch (226 mm)
View Details
Nutdriver - J9205 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Nut Driver
Adjustment Range 0.1562 inch (3.97 mm)
Length 2.5 inch (63.5 mm)
View Details