Proto® Industrial Tools Nutdriver J9214H

Description
HOLLOW SHAFT TYPE 7 INCH OVERALL LENGTH 7/16 INCH DRIVE SIZE .4375 DRIVE SIZE - DECIMAL 7/16 DRIVE SIZE - FRACTIONAL PROTO. BRAND DRIVE SIZE - DECIMAL - UOM IN
Datasheet
Description
HOLLOW SHAFT TYPE 7 INCH OVERALL LENGTH 7/16 INCH DRIVE SIZE .4375 DRIVE SIZE - DECIMAL 7/16 DRIVE SIZE - FRACTIONAL PROTO. BRAND DRIVE SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - J9214H - Proto® Industrial Tools
New Britain, CT, USA
Nutdriver
J9214H
Nutdriver J9214H
HOLLOW SHAFT TYPE 7 INCH OVERALL LENGTH 7/16 INCH DRIVE SIZE .4375 DRIVE SIZE - DECIMAL 7/16 DRIVE SIZE - FRACTIONAL PROTO. BRAND DRIVE SIZE - DECIMAL - UOM IN
  • HOLLOW SHAFT TYPE
  • 7 INCH OVERALL LENGTH
  • 7/16 INCH DRIVE SIZE
  • .4375 DRIVE SIZE - DECIMAL
  • 7/16 DRIVE SIZE - FRACTIONAL
  • PROTO. BRAND
  • DRIVE SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Nut Runners and Nut Drivers
Product Number J9214H
Product Name Nutdriver
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Driver System with Automatic Feeder - VNPM - Visumatic Industrial Products
Specs
Type Nut Runner
Power Pneumatic
Style Hand-Held Cylindrical; Fixtured
View Details
Nut Drivers - 456911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 4.72 inch (120 mm)
View Details
Nutdriver - J9208M - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Nut Driver
Adjustment Range 0.3150 inch (8 mm)
Length 6.77 inch (172 mm)
View Details