Proto® Industrial Tools Nutdriver J9212M

Description
178 MM OVERALL LENGTH 73 MM SHANK LENGTH 73 SHANK LENGTH IN MM BLUE HANDLE COLOR 12 MM DRIVE SIZE 12 DRIVE SIZE IN MM PROTO. BRAND DRIVE SIZE IN MM - UOM MM SHANK LENGTH IN MM - UOM MM
Datasheet
Description
178 MM OVERALL LENGTH 73 MM SHANK LENGTH 73 SHANK LENGTH IN MM BLUE HANDLE COLOR 12 MM DRIVE SIZE 12 DRIVE SIZE IN MM PROTO. BRAND DRIVE SIZE IN MM - UOM MM SHANK LENGTH IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - J9212M - Proto® Industrial Tools
New Britain, CT, USA
Nutdriver
J9212M
Nutdriver J9212M
178 MM OVERALL LENGTH 73 MM SHANK LENGTH 73 SHANK LENGTH IN MM BLUE HANDLE COLOR 12 MM DRIVE SIZE 12 DRIVE SIZE IN MM PROTO. BRAND DRIVE SIZE IN MM - UOM MM SHANK LENGTH IN MM - UOM MM
  • 178 MM OVERALL LENGTH
  • 73 MM SHANK LENGTH
  • 73 SHANK LENGTH IN MM
  • BLUE HANDLE COLOR
  • 12 MM DRIVE SIZE
  • 12 DRIVE SIZE IN MM
  • PROTO. BRAND
  • DRIVE SIZE IN MM - UOM MM
  • SHANK LENGTH IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Nut Runners and Nut Drivers
Product Number J9212M
Product Name Nutdriver
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

Nut Drivers - 1829743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 9.25 inch (235 mm)
View Details
1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Driver System with Automatic Feeder - VNPM - Visumatic Industrial Products
Specs
Type Nut Runner
Power Pneumatic
Style Hand-Held Cylindrical; Fixtured
View Details
Nutdriver - 49-66-4732 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Fixed Square Drive
Size 1/4"
Length 2.56 inch (65.09 mm)
View Details