Proto® Industrial Tools Nutdriver J9210H

Description
HOLLOW SHAFT TYPE 6-11/16 INCH OVERALL LENGTH 5/16 INCH DRIVE SIZE .3125 DRIVE SIZE - DECIMAL 5/16 DRIVE SIZE - FRACTIONAL PROTO. BRAND DRIVE SIZE - DECIMAL - UOM IN
Datasheet
Description
HOLLOW SHAFT TYPE 6-11/16 INCH OVERALL LENGTH 5/16 INCH DRIVE SIZE .3125 DRIVE SIZE - DECIMAL 5/16 DRIVE SIZE - FRACTIONAL PROTO. BRAND DRIVE SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - J9210H - Proto® Industrial Tools
New Britain, CT, USA
Nutdriver
J9210H
Nutdriver J9210H
HOLLOW SHAFT TYPE 6-11/16 INCH OVERALL LENGTH 5/16 INCH DRIVE SIZE .3125 DRIVE SIZE - DECIMAL 5/16 DRIVE SIZE - FRACTIONAL PROTO. BRAND DRIVE SIZE - DECIMAL - UOM IN
  • HOLLOW SHAFT TYPE
  • 6-11/16 INCH OVERALL LENGTH
  • 5/16 INCH DRIVE SIZE
  • .3125 DRIVE SIZE - DECIMAL
  • 5/16 DRIVE SIZE - FRACTIONAL
  • PROTO. BRAND
  • DRIVE SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Nut Runners and Nut Drivers
Product Number J9210H
Product Name Nutdriver
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Driver - VNR-800 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical; Fixtured
View Details
Nut Drivers - 2552769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 4.49 inch (114 mm)
View Details
Nutdriver - J9209 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Nut Driver
Adjustment Range 0.2812 inch (7.14 mm)
Length 6.69 inch (170 mm)
View Details