Proto® Industrial Tools Nutdriver J9208H

Description
HOLLOW SHAFT TYPE 6-11/16 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE .25 DRIVE SIZE - DECIMAL 1/4 DRIVE SIZE - FRACTIONAL PROTO. BRAND DRIVE SIZE - DECIMAL - UOM IN
Datasheet
Description
HOLLOW SHAFT TYPE 6-11/16 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE .25 DRIVE SIZE - DECIMAL 1/4 DRIVE SIZE - FRACTIONAL PROTO. BRAND DRIVE SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - J9208H - Proto® Industrial Tools
New Britain, CT, USA
Nutdriver
J9208H
Nutdriver J9208H
HOLLOW SHAFT TYPE 6-11/16 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE .25 DRIVE SIZE - DECIMAL 1/4 DRIVE SIZE - FRACTIONAL PROTO. BRAND DRIVE SIZE - DECIMAL - UOM IN
  • HOLLOW SHAFT TYPE
  • 6-11/16 INCH OVERALL LENGTH
  • 1/4 INCH DRIVE SIZE
  • .25 DRIVE SIZE - DECIMAL
  • 1/4 DRIVE SIZE - FRACTIONAL
  • PROTO. BRAND
  • DRIVE SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Nut Runners and Nut Drivers
Product Number J9208H
Product Name Nutdriver
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Driver System with Automatic Feeder - VNPM - Visumatic Industrial Products
Specs
Type Nut Runner
Power Pneumatic
Style Hand-Held Cylindrical; Fixtured
View Details
Nut Drivers - 1829731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.86 inch (225 mm)
View Details
NUTDRIVER - ST-912M - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Nut Driver
Adjustment Range 0.4724 inch (12 mm)
Length 7.38 inch (187 mm)
View Details