Proto® Industrial Tools Nutdriver J9208

Description
6-11/16 INCH OVERALL LENGTH 2-7/8 INCH SHANK LENGTH 2.875 SHANK LENGTH - DECIMAL 2-7/8 SHANK LENGTH - FRACTIONAL 1/4 INCH DRIVE SIZE .25 DRIVE SIZE - DECIMAL 1/4 DRIVE SIZE - FRACTIONAL PROTO. BRAND DRIVE SIZE - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
Datasheet
Description
6-11/16 INCH OVERALL LENGTH 2-7/8 INCH SHANK LENGTH 2.875 SHANK LENGTH - DECIMAL 2-7/8 SHANK LENGTH - FRACTIONAL 1/4 INCH DRIVE SIZE .25 DRIVE SIZE - DECIMAL 1/4 DRIVE SIZE - FRACTIONAL PROTO. BRAND DRIVE SIZE - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - J9208 - Proto® Industrial Tools
New Britain, CT, USA
Nutdriver
J9208
Nutdriver J9208
6-11/16 INCH OVERALL LENGTH 2-7/8 INCH SHANK LENGTH 2.875 SHANK LENGTH - DECIMAL 2-7/8 SHANK LENGTH - FRACTIONAL 1/4 INCH DRIVE SIZE .25 DRIVE SIZE - DECIMAL 1/4 DRIVE SIZE - FRACTIONAL PROTO. BRAND DRIVE SIZE - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
  • 6-11/16 INCH OVERALL LENGTH
  • 2-7/8 INCH SHANK LENGTH
  • 2.875 SHANK LENGTH - DECIMAL
  • 2-7/8 SHANK LENGTH - FRACTIONAL
  • 1/4 INCH DRIVE SIZE
  • .25 DRIVE SIZE - DECIMAL
  • 1/4 DRIVE SIZE - FRACTIONAL
  • PROTO. BRAND
  • DRIVE SIZE - DECIMAL - UOM IN
  • SHANK LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Nut Runners and Nut Drivers
Product Number J9208
Product Name Nutdriver
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Driver - VNR-800 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical; Fixtured
View Details
Nut Drivers - 1253062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
View Details
Nutdriver - J9220 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Nut Driver
Adjustment Range 0.6250 inch (15.87 mm)
Length 7 inch (178 mm)
View Details