Proto® Industrial Tools Nutdriver J9204M

Description
172 MM OVERALL LENGTH 73 MM SHANK LENGTH 73 SHANK LENGTH IN MM BLUE HANDLE COLOR 4 MM DRIVE SIZE 4 DRIVE SIZE IN MM PROTO. BRAND DRIVE SIZE IN MM - UOM MM SHANK LENGTH IN MM - UOM MM
Datasheet
Description
172 MM OVERALL LENGTH 73 MM SHANK LENGTH 73 SHANK LENGTH IN MM BLUE HANDLE COLOR 4 MM DRIVE SIZE 4 DRIVE SIZE IN MM PROTO. BRAND DRIVE SIZE IN MM - UOM MM SHANK LENGTH IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - J9204M - Proto® Industrial Tools
New Britain, CT, USA
Nutdriver
J9204M
Nutdriver J9204M
172 MM OVERALL LENGTH 73 MM SHANK LENGTH 73 SHANK LENGTH IN MM BLUE HANDLE COLOR 4 MM DRIVE SIZE 4 DRIVE SIZE IN MM PROTO. BRAND DRIVE SIZE IN MM - UOM MM SHANK LENGTH IN MM - UOM MM
  • 172 MM OVERALL LENGTH
  • 73 MM SHANK LENGTH
  • 73 SHANK LENGTH IN MM
  • BLUE HANDLE COLOR
  • 4 MM DRIVE SIZE
  • 4 DRIVE SIZE IN MM
  • PROTO. BRAND
  • DRIVE SIZE IN MM - UOM MM
  • SHANK LENGTH IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Nut Runners and Nut Drivers
Product Number J9204M
Product Name Nutdriver
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Drivers - 2755423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 6.18 inch (157 mm)
View Details
Nut Driver - VNR-800 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical; Fixtured
View Details
Nutdriver - J92055M - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Nut Driver
Adjustment Range 0.2165 inch (5.5 mm)
Length 6.77 inch (172 mm)
View Details