Proto® Industrial Tools Screwdriver J88520

Description
TORX TYPE 3-1/4 INCH SHANK LENGTH 3.25 SHANK LENGTH - DECIMAL 3-1/4 SHANK LENGTH - FRACTIONAL HEX SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR T20 TIP SIZE PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
Datasheet
Description
TORX TYPE 3-1/4 INCH SHANK LENGTH 3.25 SHANK LENGTH - DECIMAL 3-1/4 SHANK LENGTH - FRACTIONAL HEX SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR T20 TIP SIZE PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - J88520 - Proto® Industrial Tools
New Britain, CT, USA
Screwdriver
J88520
Screwdriver J88520
TORX TYPE 3-1/4 INCH SHANK LENGTH 3.25 SHANK LENGTH - DECIMAL 3-1/4 SHANK LENGTH - FRACTIONAL HEX SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR T20 TIP SIZE PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
  • TORX TYPE
  • 3-1/4 INCH SHANK LENGTH
  • 3.25 SHANK LENGTH - DECIMAL
  • 3-1/4 SHANK LENGTH - FRACTIONAL
  • HEX SHANK TYPE
  • RUBBER HANDLE MATERIAL
  • RED HANDLE COLOR
  • T20 TIP SIZE
  • PROTO. BRAND
  • SHANK LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J88520
Product Name Screwdriver
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2152 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PZ2/S
View Details
Screwdriver - 900T-125 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Hex
Drive Size 0.0781 inch (1.98 mm)
View Details
SCREWDRIVER - E165335 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type POZIDRIV
Drive Details #1
View Details