Proto® Industrial Tools Screwdriver J88313

Description
PHILLIPS TYPE 3 INCH SHANK LENGTH 3 SHANK LENGTH - DECIMAL 3 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR #1 TIP SIZE PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
Datasheet
Description
PHILLIPS TYPE 3 INCH SHANK LENGTH 3 SHANK LENGTH - DECIMAL 3 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR #1 TIP SIZE PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - J88313 - Proto® Industrial Tools
New Britain, CT, USA
Screwdriver
J88313
Screwdriver J88313
PHILLIPS TYPE 3 INCH SHANK LENGTH 3 SHANK LENGTH - DECIMAL 3 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR #1 TIP SIZE PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
  • PHILLIPS TYPE
  • 3 INCH SHANK LENGTH
  • 3 SHANK LENGTH - DECIMAL
  • 3 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • RUBBER HANDLE MATERIAL
  • RED HANDLE COLOR
  • #1 TIP SIZE
  • PROTO. BRAND
  • SHANK LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J88313
Product Name Screwdriver
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2112 - WAGO
Specs
Drive Type Slotted; 3.0 x 0.5
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
TLS Production Torque Screwdrivers - 015870 - MHH Engineering Co. Ltd.
Specs
Type Torque Screwdriver
Drive Type Hex
Drive Size 0.2500 inch (6.35 mm)
View Details
Screwdriver Bit Sets - 215689 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 3.5 inch (89 mm)
Shaft Material Steel
View Details