SLOTTED TYPE
375 MM OVERALL LENGTH
375 OVERALL LENGTH IN MM
250 MM SHANK LENGTH
250 SHANK LENGTH IN MM
SQUARE SHANK TYPE
CUSHION GRIP HANDLE STYLE
3/8 INCH W TIP SIZE
HEAT TREATED ALLOY STEEL SHANK MATERIAL
PROTO. BRAND
OVERALL LENGTH IN MM - UOM MM
SHANK LENGTH IN MM - UOM MM
Proto® Industrial Tools
Done
Datasheet
Description
SLOTTED TYPE
375 MM OVERALL LENGTH
375 OVERALL LENGTH IN MM
250 MM SHANK LENGTH
250 SHANK LENGTH IN MM
SQUARE SHANK TYPE
CUSHION GRIP HANDLE STYLE
3/8 INCH W TIP SIZE
HEAT TREATED ALLOY STEEL SHANK MATERIAL
PROTO. BRAND
OVERALL LENGTH IN MM - UOM MM
SHANK LENGTH IN MM - UOM MM
SLOTTED TYPE
375 MM OVERALL LENGTH
375 OVERALL LENGTH IN MM
250 MM SHANK LENGTH
250 SHANK LENGTH IN MM
SQUARE SHANK TYPE
CUSHION GRIP HANDLE STYLE
3/8 INCH W TIP SIZE
HEAT TREATED ALLOY STEEL SHANK MATERIAL
PROTO. BRAND
OVERALL LENGTH IN MM - UOM MM
SHANK LENGTH IN MM - UOM MM