Proto® Industrial Tools Screwdriver J88105

Description
SLOTTED TYPE 250 MM OVERALL LENGTH 250 OVERALL LENGTH IN MM 125 MM SHANK LENGTH 125 SHANK LENGTH IN MM SQUARE SHANK TYPE CUSHION GRIP HANDLE STYLE 5/16 INCH W TIP SIZE HEAT TREATED ALLOY STEEL SHANK MATERIAL PROTO. BRAND OVERALL LENGTH IN MM - UOM MM SHANK LENGTH IN MM - UOM MM
Datasheet
Description
SLOTTED TYPE 250 MM OVERALL LENGTH 250 OVERALL LENGTH IN MM 125 MM SHANK LENGTH 125 SHANK LENGTH IN MM SQUARE SHANK TYPE CUSHION GRIP HANDLE STYLE 5/16 INCH W TIP SIZE HEAT TREATED ALLOY STEEL SHANK MATERIAL PROTO. BRAND OVERALL LENGTH IN MM - UOM MM SHANK LENGTH IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - J88105 - Proto® Industrial Tools
New Britain, CT, USA
Screwdriver
J88105
Screwdriver J88105
SLOTTED TYPE 250 MM OVERALL LENGTH 250 OVERALL LENGTH IN MM 125 MM SHANK LENGTH 125 SHANK LENGTH IN MM SQUARE SHANK TYPE CUSHION GRIP HANDLE STYLE 5/16 INCH W TIP SIZE HEAT TREATED ALLOY STEEL SHANK MATERIAL PROTO. BRAND OVERALL LENGTH IN MM - UOM MM SHANK LENGTH IN MM - UOM MM
  • SLOTTED TYPE
  • 250 MM OVERALL LENGTH
  • 250 OVERALL LENGTH IN MM
  • 125 MM SHANK LENGTH
  • 125 SHANK LENGTH IN MM
  • SQUARE SHANK TYPE
  • CUSHION GRIP HANDLE STYLE
  • 5/16 INCH W TIP SIZE
  • HEAT TREATED ALLOY STEEL SHANK MATERIAL
  • PROTO. BRAND
  • OVERALL LENGTH IN MM - UOM MM
  • SHANK LENGTH IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J88105
Product Name Screwdriver
Type Standard Screwdriver
Drive Type Robertson; Slotted
Drive Details 5/16 INCH W
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-658-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
TLS Production Torque Screwdrivers - 015505 - MHH Engineering Co. Ltd.
Specs
Type Torque Screwdriver
Drive Type Square
Drive Size 0.2500 inch (6.35 mm)
View Details
Screwdriver Bit Sets - 215689 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 3.5 inch (89 mm)
Shaft Material Steel
View Details