Ideal Industries, Inc. Screwdriver 35-696

Description
SQUARE RECESS TYPE NICKEL CHROME PLATED FINISH 12-5/16 INCH OVERALL LENGTH 8 INCH SHANK LENGTH SQUARE SHANK TYPE PRECISION STYLE YELLOW, GRAY HANDLE COLOR #3 TIP SIZE CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 4-5/16 INCH SCREW SIZE #12, #14 HANDLE TYPE CUSHIONED VINYL GRIP
Datasheet
Description
SQUARE RECESS TYPE NICKEL CHROME PLATED FINISH 12-5/16 INCH OVERALL LENGTH 8 INCH SHANK LENGTH SQUARE SHANK TYPE PRECISION STYLE YELLOW, GRAY HANDLE COLOR #3 TIP SIZE CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 4-5/16 INCH SCREW SIZE #12, #14 HANDLE TYPE CUSHIONED VINYL GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 35-696 - Ideal Industries, Inc.
Sycamore, IL, USA
Screwdriver
35-696
Screwdriver 35-696
SQUARE RECESS TYPE NICKEL CHROME PLATED FINISH 12-5/16 INCH OVERALL LENGTH 8 INCH SHANK LENGTH SQUARE SHANK TYPE PRECISION STYLE YELLOW, GRAY HANDLE COLOR #3 TIP SIZE CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 4-5/16 INCH SCREW SIZE #12, #14 HANDLE TYPE CUSHIONED VINYL GRIP
  • SQUARE RECESS TYPE
  • NICKEL CHROME PLATED FINISH
  • 12-5/16 INCH OVERALL LENGTH
  • 8 INCH SHANK LENGTH
  • SQUARE SHANK TYPE
  • PRECISION STYLE
  • YELLOW, GRAY HANDLE COLOR
  • #3 TIP SIZE
  • CHROME VANADIUM STEEL SHANK MATERIAL
  • HANDLE LENGTH 4-5/16 INCH
  • SCREW SIZE #12, #14
  • HANDLE TYPE CUSHIONED VINYL GRIP
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Screwdrivers (hand tool)
Product Number 35-696
Product Name Screwdriver
Type Precision Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2112 - WAGO
Specs
Drive Type Slotted; 3.0 x 0.5
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 35-9151 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Slotted
Drive Size 0.2500 inch (6.35 mm)
Drive Details 1/4 Inch
View Details
Adjustable Torque Screwdriver - 810046 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.8 inch (173 mm)
View Details