Description
COLD, CUTTING TYPE
ALLOY STEEL MATERIAL
BLACK OXIDE FINISH
18 INCH OVERALL LENGTH
1 INCH BLADE WIDTH
7/8 INCH SHANK SIZE
HARDENED, QUENCHED, TEMPERED PROCESS
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.47M
USED FOR WROUGHT IRON, CAST IRON, STEEL, BRASS, BRONZE, COPPER, ALUMINUM, BOLT, NUT, RIVET
WEIGHT 2.42 LB
BLADE SIZE - FRACTIONAL J86A7/8X18