Proto® Industrial Tools CHISEL J86A5/16S2

Description
COLD, CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 5 3/8 INCH OVERALL LENGTH 3/8 INCH BLADE WIDTH 3/8 BLADE WIDTH - FRACTIONAL 5/16 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.12 LB BLADE SIZE - FRACTIONAL J86A5/16S2
Datasheet
Description
COLD, CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 5 3/8 INCH OVERALL LENGTH 3/8 INCH BLADE WIDTH 3/8 BLADE WIDTH - FRACTIONAL 5/16 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.12 LB BLADE SIZE - FRACTIONAL J86A5/16S2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHISEL - J86A5/16S2 - Proto® Industrial Tools
New Britain, CT, USA
COLD, CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 5 3/8 INCH OVERALL LENGTH 3/8 INCH BLADE WIDTH 3/8 BLADE WIDTH - FRACTIONAL 5/16 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.12 LB BLADE SIZE - FRACTIONAL J86A5/16S2
  • COLD, CUTTING TYPE
  • S2 STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 5 3/8 INCH OVERALL LENGTH
  • 3/8 INCH BLADE WIDTH
  • 3/8 BLADE WIDTH - FRACTIONAL
  • 5/16 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.410
  • WEIGHT 0.12 LB
  • BLADE SIZE - FRACTIONAL J86A5/16S2
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Chisels
Product Number J86A5/16S2
Product Name CHISEL
Unlock Full Specs
to access all available technical data

Similar Products