Proto® Industrial Tools Chisel Set J86000

Description
COLD TYPE HEAT TREATED BLACK OXIDE S2 STEEL MATERIAL 5/16 INCH, 7/16 INCH, 1/2 INCH, 5/8 INCH, 3/4 INCH SHANK SIZE 5 PIECE(S) 2.84 LB WEIGHT (1) 6 INCH L X 3/8 INCH W J86038, (1) 6 13/16 INCH L X 1/2 INCH W J86012, (1) 7 5/8 INCH L X 5/8 INCH W J86058, (1) 8 7/16 INCH L X 3/4 INCH W J86034, (1) 9 1/4 INCH L X 7/8 INCH W J86078 COLD CHISEL SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WITH POUCH
Datasheet
Description
COLD TYPE HEAT TREATED BLACK OXIDE S2 STEEL MATERIAL 5/16 INCH, 7/16 INCH, 1/2 INCH, 5/8 INCH, 3/4 INCH SHANK SIZE 5 PIECE(S) 2.84 LB WEIGHT (1) 6 INCH L X 3/8 INCH W J86038, (1) 6 13/16 INCH L X 1/2 INCH W J86012, (1) 7 5/8 INCH L X 5/8 INCH W J86058, (1) 8 7/16 INCH L X 3/4 INCH W J86034, (1) 9 1/4 INCH L X 7/8 INCH W J86078 COLD CHISEL SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WITH POUCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chisel Set - J86000 - Proto® Industrial Tools
New Britain, CT, USA
Chisel Set
J86000
Chisel Set J86000
COLD TYPE HEAT TREATED BLACK OXIDE S2 STEEL MATERIAL 5/16 INCH, 7/16 INCH, 1/2 INCH, 5/8 INCH, 3/4 INCH SHANK SIZE 5 PIECE(S) 2.84 LB WEIGHT (1) 6 INCH L X 3/8 INCH W J86038, (1) 6 13/16 INCH L X 1/2 INCH W J86012, (1) 7 5/8 INCH L X 5/8 INCH W J86058, (1) 8 7/16 INCH L X 3/4 INCH W J86034, (1) 9 1/4 INCH L X 7/8 INCH W J86078 COLD CHISEL SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WITH POUCH
  • COLD TYPE
  • HEAT TREATED BLACK OXIDE S2 STEEL MATERIAL
  • 5/16 INCH, 7/16 INCH, 1/2 INCH, 5/8 INCH, 3/4 INCH SHANK SIZE
  • 5 PIECE(S)
  • 2.84 LB WEIGHT
  • (1) 6 INCH L X 3/8 INCH W J86038, (1) 6 13/16 INCH L X 1/2 INCH W J86012, (1) 7 5/8 INCH L X 5/8 INCH W J86058, (1) 8 7/16 INCH L X 3/4 INCH W J86034, (1) 9 1/4 INCH L X 7/8 INCH W J86078 COLD CHISEL SET CONTENT
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.410
  • WITH POUCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Chisels
Product Number J86000
Product Name Chisel Set
Unlock Full Specs
to access all available technical data

Similar Products

Chisel - J86034 - Proto® Industrial Tools
Proto® Industrial Tools
View Details
Pistol Grip Needle Scalers - 180 Series - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
View Details