Proto® Industrial Tools Chisel J765/8

Description
V-GROOVING TYPE HARDENED QUENCHED TEMPERED BLACK OXIDE FINISH ALLOY STEEL MATERIAL 6-1/2 INCH OVERALL LENGTH DIAMOND POINT END SHAPE PROTO. BRAND BLADE SIZE 3/8 INCH BLADE SIZE - DECIMAL .375 BLADE SIZE - DECIMAL - UOM IN BLADE SIZE - FRACTIONAL 3/8
Datasheet
Description
V-GROOVING TYPE HARDENED QUENCHED TEMPERED BLACK OXIDE FINISH ALLOY STEEL MATERIAL 6-1/2 INCH OVERALL LENGTH DIAMOND POINT END SHAPE PROTO. BRAND BLADE SIZE 3/8 INCH BLADE SIZE - DECIMAL .375 BLADE SIZE - DECIMAL - UOM IN BLADE SIZE - FRACTIONAL 3/8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chisel - J765/8 - Proto® Industrial Tools
New Britain, CT, USA
Chisel
J765/8
Chisel J765/8
V-GROOVING TYPE HARDENED QUENCHED TEMPERED BLACK OXIDE FINISH ALLOY STEEL MATERIAL 6-1/2 INCH OVERALL LENGTH DIAMOND POINT END SHAPE PROTO. BRAND BLADE SIZE 3/8 INCH BLADE SIZE - DECIMAL .375 BLADE SIZE - DECIMAL - UOM IN BLADE SIZE - FRACTIONAL 3/8
  • V-GROOVING TYPE
  • HARDENED QUENCHED TEMPERED BLACK OXIDE FINISH ALLOY STEEL MATERIAL
  • 6-1/2 INCH OVERALL LENGTH
  • DIAMOND POINT END SHAPE
  • PROTO. BRAND
  • BLADE SIZE 3/8 INCH
  • BLADE SIZE - DECIMAL .375
  • BLADE SIZE - DECIMAL - UOM IN
  • BLADE SIZE - FRACTIONAL 3/8
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Chisels
Product Number J765/8
Product Name Chisel
Unlock Full Specs
to access all available technical data

Similar Products