Description
V-GROOVING TYPE
HARDENED QUENCHED TEMPERED BLACK OXIDE FINISH ALLOY STEEL MATERIAL
5-5/8 INCH OVERALL LENGTH
DIAMOND POINT END SHAPE
PROTO. BRAND
BLADE SIZE 1/4 INCH
BLADE SIZE - DECIMAL .25
BLADE SIZE - DECIMAL - UOM IN
BLADE SIZE - FRACTIONAL 1/4